V/N 303261U 536R00 0.01% B T 157
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y4021536R000T6R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.0100 +/- % |