VISHAY INTERTECHNOLOGY, INC.
Y169050R0000A9L -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
Y169050R0000A9L
Description
VPR221ZT 50R000 0.05%
Request a Quote
Email Supplier
Datasheet
Description
VPR221ZT 50R000 0.05%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
804-Y169050R0000A9L-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
Metal Foil
|
|
Mounting / Packaging
|
TO-220-4
|
|
Tolerance
|
0.0500 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.3300 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers