Vishay Precision Group Through Hole Resistors Y16904R70000Q9L

Description
4.7 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
4.7 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y16904R70000Q9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y16904R70000Q9L-ND
Through Hole Resistors Y16904R70000Q9L-ND
4.7 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

4.7 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 4R7000 0.02% Vishay Foil Resistors - 59P2470 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 4R7000 0.02% Vishay Foil Resistors
59P2470
Vpr221Zt 4R7000 0.02% Vishay Foil Resistors 59P2470
VPR221ZT 4R7000 0.02%

VPR221ZT 4R7000 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16904R70000Q9L-ND 59P2470
Product Name Through Hole Resistors Vpr221Zt 4R7000 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers