V/N 303134 100R00 0.1% B T 15557
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y1624100R000B23R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |