400 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
VCS1625Z 0R4000 TCR0.2 1.0% S W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y16070R40000F9W-ND | 59P1441 |
| Product Name | Chip Resistor - Surface Mount | Vcs1625Z 0R4000 Tcr0.2 1.0% S W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | 1625 |
| Resistance Range | 0.4000 ohms |