VPG Foil Resistors Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Y14870R10000B89R

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVQFN Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVQFN Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVQFN Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 2.1A 16-PowerVQFN
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details