Win Source Part Number: 1339389-Y078550K0000
Category: Resistors - Through Hole Resistors
Series: S
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.300" L x 0.105" W (7.62mm x 2.67mm)
Height - Seated (Max): 0.336" (8.53mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 50 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
50 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Res Metal Foil 50K Ohm 0.01% 0.6W ±2ppm/°C RDL Bulk Product overview: Y078550K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078550K0000T9L can be used for catalog matching and distributor lookup.
RES, METAL FOIL, 50K, 0.01%, 0.6W, RAD; Resistance:50kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1339389-Y078550K0000T9L | 804-Y078550K0000T9L-ND | 53-Y078550K0000T9L | 98K1204 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 0.6W Resistor | Res, Metal Foil, 50K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | Metal Foil |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts | 0.6000 watts |