Vishay Precision Group Through Hole Resistors Y078510K0000T9L

Description
10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0785-10KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0785-10KA-ND
Through Hole Resistors Y0785-10KA-ND
10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
0.6W Resistor - 53-Y078510K0000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y078510K0000T9L
0.6W Resistor 53-Y078510K0000T9L
Res Metal Foil 10K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078510K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078510K0000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 10K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078510K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078510K0000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 10Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 98K1193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
98K1193
Resistor, 10Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 98K1193
RESISTOR, 10KOHM, 600mW, 0.01%; Resistance:10kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

RESISTOR, 10KOHM, 600mW, 0.01%; Resistance:10kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0785-10KA-ND 53-Y078510K0000T9L 98K1193
Product Name Through Hole Resistors 0.6W Resistor Resistor, 10Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers