Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
VISHAY PRECISION GROUP
XO57DRECNA14M7456 -- XOSM-57 14.7456M ARE D06 E4 VISHAY
Vishay Precision Group
Xosm-57 14.7456M Are D06 E4 Vishay
XO57DRECNA14M7456
Description
XOSM-57 14.7456M ARE D06 E4
Newark, An Avnet Company
Done
Description
XOSM-57 14.7456M ARE D06 E4
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xosm-57 14.7456M Are D06 E4 Vishay
09N9158
Xosm-57 14.7456M Are D06 E4 Vishay
09N9158
XOSM-57 14.7456M ARE D06 E4
XOSM-57 14.7456M ARE D06 E4
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
09N9158
Product Name
Xosm-57 14.7456M Are D06 E4 Vishay
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
Oscillators
SIT1566AI-JV-18E-32.768E
Specs
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Features / Standards
Lead-Free
View Details
Texas Instruments
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
CD4541BPW
Specs
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 14-TSSOP (0.173", 4.40mm Width)
Features / Standards
RoHS
View Details
2
suppliers
Crane Aerospace & Electronics
Oscillators
8500 Series
Specs
Frequency
750 to 6000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
4 Pin Oscillator S7
S733025-2.000-X-15-R
Specs
Package / Form Factor
Surface Mount; S7
Frequency
2 MHz
Frequency Stability
25 ppm
View Details