Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators CD4541BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321547-CD4541BPW Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Tube Type: Programmable Timer Standard Package: 90 Mounting: Surface Mount Frequency: 100kHz Count: 65536 Voltage - Supply: 3V ~ 20V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32933-5,TEXTISCD 4541BPW,296-CD4541BP W,CD4541BPWE4,CD4541 BPW-ND,2156-CD4541BP W,296-32933-5-ND,CD4 541BPWE4-ND,CD4541BP WG4,CD4541BPWG4-ND Base Product Number: CD4541 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321547-CD4541BPW Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Tube Type: Programmable Timer Standard Package: 90 Mounting: Surface Mount Frequency: 100kHz Count: 65536 Voltage - Supply: 3V ~ 20V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32933-5,TEXTISCD 4541BPW,296-CD4541BP W,CD4541BPWE4,CD4541 BPW-ND,2156-CD4541BP W,296-32933-5-ND,CD4 541BPWE4-ND,CD4541BP WG4,CD4541BPWG4-ND Base Product Number: CD4541 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321547-CD4541BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1321547-CD4541BPW
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1321547-CD4541BPW
Manufacturer: Texas Instruments Win Source Part Number: 1321547-CD4541BPW Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Tube Type: Programmable Timer Standard Package: 90 Mounting: Surface Mount Frequency: 100kHz Count: 65536 Voltage - Supply: 3V ~ 20V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32933-5,TEXTISCD 4541BPW,296-CD4541BP W,CD4541BPWE4,CD4541 BPW-ND,2156-CD4541BP W,296-32933-5-ND,CD4 541BPWE4-ND,CD4541BP WG4,CD4541BPWG4-ND Base Product Number: CD4541 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321547-CD4541BPW
Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Packaging: Tube
Type: Programmable Timer
Standard Package: 90
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Voltage - Supply: 3V ~ 20V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32933-5,TEXTISCD4541BPW,296-CD4541BPW,CD4541BPWE4,CD4541BPW-ND,2156-CD4541BPW,296-32933-5-ND,CD4541BPWE4-ND,CD4541BPWG4,CD4541BPWG4-ND
Base Product Number: CD4541
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Programmable Timers and Oscillators - CD4541BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4541BPW
Programmable Timers and Oscillators CD4541BPW
Programmable Timer IC 100kHz 14-TSSOP

Programmable Timer IC 100kHz 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 1321547-CD4541BPW CD4541BPW
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173", 4.40mm Width) Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 296-51347-2-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ACA48M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers