Vishay Intertechnology, Inc. Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 16.0 MHz XO52CTFLNA16M

Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.
Description
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Suppliers

Company
Product
Description
Supplier Links
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 16.0 MHz - 70200467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 16.0 MHz
70200467
Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 16.0 MHz 70200467
These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled output and/or industrial temperature available as special order item.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70200467
Product Name Clock Oscillator, 5 V, 8-Pin, 0 to 70 Deg C, 100 ppm, 16.0 MHz
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 296-LMK61E08-SIATTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
4 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details