IC 10MHz ~ 400MHz, 900MHz, 1GHz 6-QFM (7x5)
IC 10MHz ~ 400MHz, 900MHz, 1GHz 6-QFM (7x5)
IC POWER
IC POWER
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 296-LMK61E08-SIATTR-ND | LMK61E08-SIAT | LMK61E08-SIAT | LMK61E08-SIAT |
| Product Name | Programmable Oscillators | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators | Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO | |||
| Package / Form Factor | Surface Mount; 6-SMD Module | Surface Mount; 6-SMD Module | Surface Mount; Surface Mount | |
| Features / Standards | Programmable | RoHS | ||
| Frequency Stability | 25 ppm |