Vishay Precision Group Chip Resistor - Surface Mount WSLT2010R2500FEB18

Description
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTA-.250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.250TR-ND
Chip Resistor - Surface Mount WSLTA-.250TR-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.250DKR-ND
Chip Resistor - Surface Mount WSLTA-.250DKR-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.250CT-ND
Chip Resistor - Surface Mount WSLTA-.250CT-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .250 OHM 1W 1% 2010 SMD - WSLT2010R2500FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .250 OHM 1W 1% 2010 SMD
WSLT2010R2500FEB18
RES .250 OHM 1W 1% 2010 SMD WSLT2010R2500FEB18
RES .250ohm 1W 1% 2010 SMD

RES .250ohm 1W 1% 2010 SMD

Supplier's Site
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay - 08AJ1752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay
08AJ1752
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay 08AJ1752
RES, 0R25, 1W, 2010, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R25, 1W, 2010, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay - 41Y6181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay
41Y6181
Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay 41Y6181
RES, 0R25, 1W, 2010, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R25, 1W, 2010, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLTA-.250TR-ND WSLT2010R2500FEB18 08AJ1752
Product Name Chip Resistor - Surface Mount RES .250 OHM 1W 1% 2010 SMD Res, 0R25, 1W, 2010, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details