TE Connectivity Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS ) RL73K3AR12JTDF

Description
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS ) - RL73K3AR12JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS )
RL73K3AR12JTDF
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS ) RL73K3AR12JTDF
Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS )

Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A106123DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106123DKR-ND
Chip Resistor - Surface Mount A106123DKR-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106123CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106123CT-ND
Chip Resistor - Surface Mount A106123CT-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106123TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106123TR-ND
Chip Resistor - Surface Mount A106123TR-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL73K3AR12JTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL73K3AR12JTDF
Chip Resistor - Surface Mount RL73K3AR12JTDF
RES 0.12 OHM 5% 1W 2512

RES 0.12 OHM 5% 1W 2512

Supplier's Site Datasheet
Resistor, Current Sense, 0R12, 2512 Rohs Compliant Cgs Te Connectivity - 92AH5883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R12, 2512 Rohs Compliant Cgs Te Connectivity
92AH5883
Resistor, Current Sense, 0R12, 2512 Rohs Compliant Cgs Te Connectivity 92AH5883
RESISTOR, CURRENT SENSE, 0R12, 2512 ROHS COMPLIANT: YES

RESISTOR, CURRENT SENSE, 0R12, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RL73K3AR12JTDF A106123DKR-ND RL73K3AR12JTDF 92AH5883
Product Name Fixed Resistors; RL73K 3A R12 5% 1K Reel ( CGS ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Current Sense, 0R12, 2512 Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - CGSSL2R033J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details