Vishay Intertechnology, Inc. Automotive SMD 0.0002 Ohm 9W Resistor WSLP3921L2000FEA

Description
Res Metal Strip 3921 0.0002 Ohm 1% 9W 150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP3921L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 3921 0.0002 Ohm 1% 9W 150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP3921L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.0002 Ohm 9W Resistor - 52-WSLP3921L2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0002 Ohm 9W Resistor
52-WSLP3921L2000FEA
Automotive SMD 0.0002 Ohm 9W Resistor 52-WSLP3921L2000FEA
Res Metal Strip 3921 0.0002 Ohm 1% 9W 150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP3921L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L2000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 3921 0.0002 Ohm 1% 9W 150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSLP3921L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0002 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0002 Ohm, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP3921L2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326308-WSLP3921L2000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326308-WSLP3921L2000FEA
Resistors - Chip Resistor - Surface Mount 1326308-WSLP3921L2000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1326308-WSLP3921L200 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±325ppm/°C Ratings: AEC-Q200 Power (Watts): 9W Composition: Metal Element Number of Terminations: 2 Resistance: 0.2 mOhms Supplier Device Package: 3921 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4379-2,541-4379- 1,541-4379-6,WSLP392 1L2000FEA-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326308-WSLP3921L2000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±325ppm/°C
Ratings: AEC-Q200
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
Resistance: 0.2 mOhms
Supplier Device Package: 3921
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4379-2,541-4379-1,541-4379-6,WSLP3921L2000FEA-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4379-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4379-1-ND
Chip Resistor - Surface Mount 541-4379-1-ND
200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4379-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4379-2-ND
Chip Resistor - Surface Mount 541-4379-2-ND
200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4379-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4379-6-ND
Chip Resistor - Surface Mount 541-4379-6-ND
200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 9W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R0002, 9W, 3921, Metal Strip Rohs Compliant Vishay - 14AJ2805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0002, 9W, 3921, Metal Strip Rohs Compliant Vishay
14AJ2805
Res, 0R0002, 9W, 3921, Metal Strip Rohs Compliant Vishay 14AJ2805
RES, 0R0002, 9W, 3921, METAL STRIP ROHS COMPLIANT: YES

RES, 0R0002, 9W, 3921, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLP3921L2000FEA 1326308-WSLP3921L2000FEA 541-4379-1-ND 14AJ2805
Product Name Automotive SMD 0.0002 Ohm 9W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R0002, 9W, 3921, Metal Strip Rohs Compliant Vishay
Technology / Construction Metal Strip MetalAlloy
Mounting / Packaging 3921 Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 9 watts 9 watts 9 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details