Vishay Precision Group Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More WSL5931L2000FEA

Description
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More - WSL5931L2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More
WSL5931L2000FEA
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More WSL5931L2000FEA
Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More

Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More

Supplier's Site
SMD 5W Resistor - 52-WSL5931L2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-WSL5931L2000FEA
SMD 5W Resistor 52-WSL5931L2000FEA
RES SMD 200 UOHM 1% 5W 5931 Product overview: WSL5931L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL5931L2000FEA can be used for catalog matching and distributor lookup.

RES SMD 200 UOHM 1% 5W 5931 Product overview: WSL5931L2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL5931L2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLN-.0002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0002TR-ND
Chip Resistor - Surface Mount WSLN-.0002TR-ND
200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.0002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0002DKR-ND
Chip Resistor - Surface Mount WSLN-.0002DKR-ND
200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLN-.0002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLN-.0002CT-ND
Chip Resistor - Surface Mount WSLN-.0002CT-ND
200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 µOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Current Sense, 200 Uohm, 5W, 1%, Full Reel; Resistance Vishay - 84R1948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 200 Uohm, 5W, 1%, Full Reel; Resistance Vishay
84R1948
Resistor, Current Sense, 200 Uohm, 5W, 1%, Full Reel; Resistance Vishay 84R1948
RESISTOR, CURRENT SENSE, 200 uOHM, 5W, 1%, FULL REEL; Resistance:200µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 200 uOHM, 5W, 1%, FULL REEL; Resistance:200µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 200 Uohm, 5W, 1%; Resistance Vishay - 84R1947 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 200 Uohm, 5W, 1%; Resistance Vishay
84R1947
Current Sense Resistor, 200 Uohm, 5W, 1%; Resistance Vishay 84R1947
CURRENT SENSE RESISTOR, 200 uOHM, 5W, 1%; Resistance:200µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 200 uOHM, 5W, 1%; Resistance:200µohm; Product Range:WSL Series; Resistor Case / Package:5931 [15079 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL5931L2000FEA 52-WSL5931L2000FEA WSLN-.0002TR-ND 84R1948
Product Name Current Sense Resistors - SMD 5watts .0002ohms 1% Learn More SMD 5W Resistor Chip Resistor - Surface Mount Resistor, Current Sense, 200 Uohm, 5W, 1%, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 5931 [15079 Metric]
Resistance Range 2.00E-4 ohms 2.00E-4 ohms 2.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED10L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER36FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details