Res Metal Strip 2010 97m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
97 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2010R0970DTA18 | WSL2010R0970DTA18-ND |
| Product Name | Res Metal Strip 2010 97m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 2 watts | 1 watts |
| Configuration | Single Resistor |