Vishay Precision Group Chip Resistor - Surface Mount WSL2010R0300FEA18

Description
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLF-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.03DKR-ND
Chip Resistor - Surface Mount WSLF-.03DKR-ND
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.03CT-ND
Chip Resistor - Surface Mount WSLF-.03CT-ND
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.03TR-ND
Chip Resistor - Surface Mount WSLF-.03TR-ND
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0300FEA18
717001-WSL2010R0300FEA18
Chip Resistor - Surface Mount - WSL2010R0300FEA18 717001-WSL2010R0300FEA18
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 717001-WSL2010R0300F EA18 Series: WSL-HP Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 2010 (5025 Metric) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Size: 0.200" L x 0.100" W (5.08mm x 2.54mm) Family Name: WSL 18 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): CSR2010FT30L0; CSRN2010FK30L0; CRA2010-FZ-R030ELF; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 717001-WSL2010R0300FEA18
Series: WSL-HP
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 2010 (5025 Metric)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.03
Composition: Metal Element
Number of Terminations: 2
Size: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Family Name: WSL 18
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): CSR2010FT30L0; CSRN2010FK30L0; CRA2010-FZ-R030ELF;
Introduction Date: April 19, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1W Resistor - 52-WSL2010R0300FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2010R0300FEA18
SMD 1W Resistor 52-WSL2010R0300FEA18
Metal Strip Resistor, 1W, 1%, 30mR, 2010 SMD Product overview: WSL2010R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FEA18 can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 1W, 1%, 30mR, 2010 SMD Product overview: WSL2010R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0300FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .03 OHM 1W 1% 2010 SMD - WSL2010R0300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1W 1% 2010 SMD
WSL2010R0300FEA18
RES .03 OHM 1W 1% 2010 SMD WSL2010R0300FEA18
RES .03ohm 1W 1% 2010 SMD

RES .03ohm 1W 1% 2010 SMD

Supplier's Site
Metal Strip Resistor, 0.03Ohm, 1%, 2010; Resistance Vishay - 18X4725 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 2010; Resistance Vishay
18X4725
Metal Strip Resistor, 0.03Ohm, 1%, 2010; Resistance Vishay 18X4725
METAL STRIP RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 2010; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.03Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0059 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0059
Metal Strip Resistor, 0.03Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0059
METAL STRIP RESISTOR, 0.03OHM, 1%, 2010, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 2010, FULL REEL; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLF-.03DKR-ND 717001-WSL2010R0300FEA18 52-WSL2010R0300FEA18 WSL2010R0300FEA18 18X4725 78R0059
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R0300FEA18 SMD 1W Resistor RES .03 OHM 1W 1% 2010 SMD Metal Strip Resistor, 0.03Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.03Ohm, 1%, 2010, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - A106098TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details