TE Connectivity Chip Resistor - Surface Mount CGSSL1R01J

Description
10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106098TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106098TR-ND
Chip Resistor - Surface Mount A106098TR-ND
10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R4017 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R4017
Current Sense Resistor, 0.01 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R4017
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 5%; Resistance:0.01ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 5%; Resistance:0.01ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Sl Series, 0.01 Ohm, 1 W, 5%, 100 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity - 24M7489 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sl Series, 0.01 Ohm, 1 W, 5%, 100 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity
24M7489
Smd Current Sense Resistors, Sl Series, 0.01 Ohm, 1 W, 5%, 100 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity 24M7489
SMD Current Sense Resistors, SL Series, 0.01 ohm, 1 W, - 5%, 100 mV, 2615 [6638 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, SL Series, 0.01 ohm, 1 W, - 5%, 100 mV, 2615 [6638 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106098TR-ND 16R4017 24M7489
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Sl Series, 0.01 Ohm, 1 W, 5%, 100 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615 2615 [6638 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 6-2176422-7 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details