Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0220FEB

Description
RES 0.022 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.022 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R0220FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0220FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0220FEBCT-ND
RES 0.022 OHM 1% 1/2W 2010

RES 0.022 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0220FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0220FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0220FEBTR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0220FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0220FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0220FEBDKR-ND
RES 0.022 OHM 1% 1/2W 2010

RES 0.022 OHM 1% 1/2W 2010

Buy Now Datasheet
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0220FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0220FEB
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0220FEB
Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R0220FEBCT-ND WSL2010R0220FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 22m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details