TE Connectivity Chip Resistor - Surface Mount 7-1622825-5

Description
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 7-1622825-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
7-1622825-5-ND
Chip Resistor - Surface Mount 7-1622825-5-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 7-1622825-5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
7-1622825-5
Chip Resistor - Surface Mount 7-1622825-5
RES SMD 10 OHM 5% 1W 2512

RES SMD 10 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 7-1622825-5-ND 7-1622825-5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details