Res Wirewound 4527 590m Ohm 1% 2W ¦90ppm/¦C SMD Bulk
WSC4527 .59 1% EK E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSC4527R5900FEK | 541-WSC4527R5900FEK-ND |
| Product Name | Res Wirewound 4527 590m Ohm 1% 2W ¦90ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |