Vishay Intertechnology, Inc. Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC452756R00FEA

Description
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC452756R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC452756R00FEA
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC452756R00FEA
Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC452756R00FEA
Product Name Res Wirewound 4527 56 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details