Vishay Intertechnology, Inc. Wirewound Resistors - SMD 4ohms 2watts 5% WSC-4527 4 5 R86

Description
Wirewound Resistors - SMD 4ohms 2watts 5%
Request a Quote
Description
Wirewound Resistors - SMD 4ohms 2watts 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 4ohms 2watts 5% - WSC-4527 4 5 R86 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 4ohms 2watts 5%
WSC-4527 4 5 R86
Wirewound Resistors - SMD 4ohms 2watts 5% WSC-4527 4 5 R86
Wirewound Resistors - SMD 4ohms 2watts 5%

Wirewound Resistors - SMD 4ohms 2watts 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-4527 4 5 R86
Product Name Wirewound Resistors - SMD 4ohms 2watts 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details