Vishay Intertechnology, Inc. Ceramic Capacitors WKP331KCPEF0KR

Description
330pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP331KCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP331KCPEF0KR-ND
Ceramic Capacitors WKP331KCPEF0KR-ND
330pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

330pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP331KCPEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP331KCPEF0KR
Ceramic Capacitors WKP331KCPEF0KR
CAP CER 330PF 760VAC Y5U RADIAL

CAP CER 330PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 330Pf ±10% K4000 E3 Vishay - 70K6512 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 330Pf ±10% K4000 E3 Vishay
70K6512
Wkp X760Y500Vac 330Pf ±10% K4000 E3 Vishay 70K6512
WKP X760Y500VAC 330PF ±10% K4000 e3

WKP X760Y500VAC 330PF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP331KCPEF0KR-ND WKP331KCPEF0KR 70K6512
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 330Pf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CFR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers