Vishay Intertechnology, Inc. Ceramic Capacitors WKP222KCPQH0KR

Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP222KCPQH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP222KCPQH0KR-ND
Ceramic Capacitors WKP222KCPQH0KR-ND
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay - 70K6487 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay
70K6487
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay 70K6487
WKP X760Y500VAC 2,2nF ±10% K4000 e3

WKP X760Y500VAC 2,2nF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP222KCPQH0KR-ND 70K6487
Product Name Ceramic Capacitors Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details