Vishay Intertechnology, Inc. Ceramic Capacitors WKP221KCPERUKR

Description
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP221KCPERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP221KCPERUKR-ND
Ceramic Capacitors WKP221KCPERUKR-ND
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay - 70K6477 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay
70K6477
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay 70K6477
WKP X760Y500VAC 220PF ±10% K2000 e3

WKP X760Y500VAC 220PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP221KCPERUKR-ND 70K6477
Product Name Ceramic Capacitors Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details