Vishay Intertechnology, Inc. Ceramic Capacitors WKP151MCPDF0KR

Description
150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP151MCPDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP151MCPDF0KR-ND
Ceramic Capacitors WKP151MCPDF0KR-ND
150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc

150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP151MCPDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP151MCPDF0KR
Ceramic Capacitors WKP151MCPDF0KR
CAP CER 150PF 760VAC Y5T RADIAL

CAP CER 150PF 760VAC Y5T RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 150Pf ±20% K2000 E3 Vishay - 70K6461 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 150Pf ±20% K2000 E3 Vishay
70K6461
Wkp X760Y500Vac 150Pf ±20% K2000 E3 Vishay 70K6461
WKP X760Y500VAC 150PF ±20% K2000 e3

WKP X760Y500VAC 150PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP151MCPDF0KR-ND WKP151MCPDF0KR 70K6461
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 150Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details