Vishay Precision Group Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay WKP102MCPEJ0KR.

Description
CERAMIC CAPACITOR 1000PF 760V, K1500, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:12.5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 760V, K1500, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:12.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay - 26AC5218 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay
26AC5218
Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay 26AC5218
CERAMIC CAPACITOR 1000PF 760V, K1500, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:12.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 760V, K1500, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Mounting:Through Hole; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5218
Product Name Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details