Vishay Intertechnology, Inc. Ceramic Capacitors WKO472MCPQF0KR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472MCPQF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPQF0KR-ND
Ceramic Capacitors WKO472MCPQF0KR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6415 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
70K6415
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay 70K6415
WKO X440Y300VAC 4,7nF ±20% K4000 e3

WKO X440Y300VAC 4,7nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO472MCPQF0KR-ND 70K6415
Product Name Ceramic Capacitors Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers