Vishay Intertechnology, Inc. Ceramic Capacitors WKO332KCPCJ0KR

Description
3300pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO332KCPCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO332KCPCJ0KR-ND
Ceramic Capacitors WKO332KCPCJ0KR-ND
3300pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,10-% Tol,10+% Tol Vishay - 70K6360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,10-% Tol,10+% Tol Vishay
70K6360
Capacitor,ceramic,3.3Nf,10-% Tol,10+% Tol Vishay 70K6360
Capacitor,Ceramic,3. 3nF,10-% Tol,10+% Tol

Capacitor,Ceramic,3.3nF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO332KCPCJ0KR-ND 70K6360
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details