Vishay Intertechnology, Inc. Ceramic Capacitors WKO331MCPCRAKR

Description
330pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO331MCPCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO331MCPCRAKR-ND
Ceramic Capacitors WKO331MCPCRAKR-ND
330pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

330pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,330Pf,20-% Tol,20+% Tol Vishay - 70K6357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,20-% Tol,20+% Tol Vishay
70K6357
Capacitor,ceramic,330Pf,20-% Tol,20+% Tol Vishay 70K6357
Capacitor,Ceramic,33 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,330pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO331MCPCRAKR-ND 70K6357
Product Name Ceramic Capacitors Capacitor,ceramic,330Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers