Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R1800FE66

Description
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R1800FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R1800FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R1800FE66CT-ND
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R1800FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R1800FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R1800FE66TR-ND
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

180 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R18, 1%, 0.5W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1%, 0.5W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3956
Res, 0R18, 1%, 0.5W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3956
RES, 0R18, 1%, 0.5W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R18, 1%, 0.5W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R1800FE66CT-ND 32AK3956
Product Name Chip Resistor - Surface Mount Res, 0R18, 1%, 0.5W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details