Vishay Intertechnology, Inc. Ceramic Capacitors WF125420WN76238BJ1

Description
7600pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
7600pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF125420WN76238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF125420WN76238BJ1-ND
Ceramic Capacitors WF125420WN76238BJ1-ND
7600pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals

7600pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF125420WN76238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF125420WN76238BJ1
Ceramic Capacitors WF125420WN76238BJ1
CAP CER 7600PF 18KV SCREW

CAP CER 7600PF 18KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF125420WN76238BJ1-ND WF125420WN76238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 18000 volts 18000 volts
WVAC 18000 volts 18000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details