Vishay Intertechnology, Inc. Ceramic Capacitors W1X103SCVCF0KR

Description
10000pF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X103SCVCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X103SCVCF0KR-ND
Ceramic Capacitors W1X103SCVCF0KR-ND
10000pF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

10000pF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - W1X103SCVCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W1X103SCVCF0KR
Ceramic Capacitors W1X103SCVCF0KR
CAP CER 10000PF 275VAC RADIAL

CAP CER 10000PF 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number W1X103SCVCF0KR-ND W1X103SCVCF0KR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers