Vishay Intertechnology, Inc. Ceramic Capacitors VY2472M49Y5US6TLX

Description
VY2 X440Y300VAC 4,7NF 20% Y5U RE
Request a Quote Datasheet
Description
VY2 X440Y300VAC 4,7NF 20% Y5U RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2472M49Y5US6TLXTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5US6TLXTR-ND
Ceramic Capacitors 56-VY2472M49Y5US6TLXTR-ND
VY2 X440Y300VAC 4,7NF 20% Y5U RE

VY2 X440Y300VAC 4,7NF 20% Y5U RE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-VY2472M49Y5US6TLXTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers