Vishay Intertechnology, Inc. Ceramic Capacitors VY2471K29Y5SS6UV7

Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2471K29Y5SS6UV7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2471K29Y5SS6UV7TB-ND
Ceramic Capacitors 56-VY2471K29Y5SS6UV7TB-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2471K29Y5SS6UV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2471K29Y5SS6UV7CT-ND
Ceramic Capacitors 56-VY2471K29Y5SS6UV7CT-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF Capacitor
60-VY2471K29Y5SS6UV7
470pF Capacitor 60-VY2471K29Y5SS6UV7
Cap Ceramic Single Suppression X1/Y2 470pF 440VAC/300VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2471K29Y5SS6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SS6UV7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 470pF 440VAC/300VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2471K29Y5SS6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SS6UV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vy2 X440Y300Vac 470Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4182 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 470Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4182
Vy2 X440Y300Vac 470Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4182
VY2 X440Y300VAC 470PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 470PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-VY2471K29Y5SS6UV7TB-ND 60-VY2471K29Y5SS6UV7 69K4182
Product Name Ceramic Capacitors 470pF Capacitor Vy2 X440Y300Vac 470Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 20 (+/- %)
WVDC 440 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details