3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAPACITOR CERAMIC 3300PF, 330V, Y5U, 20%, RAD; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes
CAP CER 3300PF 440VAC Y5U RADIAL
CAP CER 3300PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2332M41Y5US63V0-ND | 69K4156 | VY2332M41Y5US63V0 | VY2332M41Y5US63V0 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 3300Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 440 volts | 440 volts |