Vishay Intertechnology, Inc. Ceramic Capacitors VY2330K29U2JS6TV5

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2330K29U2JS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2330K29U2JS6TV5-ND
Ceramic Capacitors VY2330K29U2JS6TV5-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 33Pf ±10% U2J Reel E3 Rohs Compliant Vishay - 69K4133 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 33Pf ±10% U2J Reel E3 Rohs Compliant Vishay
69K4133
Vy2 X440Y300Vac 33Pf ±10% U2J Reel E3 Rohs Compliant Vishay 69K4133
VY2 X440Y300VAC 33PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 33PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2330K29U2JS6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2330K29U2JS6TV5
Capacitors - Ceramic Capacitors VY2330K29U2JS6TV5
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site
Ceramic Capacitors - VY2330K29U2JS6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2330K29U2JS6TV5
Ceramic Capacitors VY2330K29U2JS6TV5
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2330K29U2JS6TV5-ND 69K4133 VY2330K29U2JS6TV5 VY2330K29U2JS6TV5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 33Pf ±10% U2J Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers