Vishay Intertechnology, Inc. Ceramic Capacitors VY2220K29U2JS6TV5

Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2220K29U2JS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2220K29U2JS6TV5-ND
Ceramic Capacitors VY2220K29U2JS6TV5-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2220K29U2JS6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2220K29U2JS6TV5
Ceramic Capacitors VY2220K29U2JS6TV5
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 22Pf ±10% U2J Reel E3 Rohs Compliant Vishay - 69K4106 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 22Pf ±10% U2J Reel E3 Rohs Compliant Vishay
69K4106
Vy2 X440Y300Vac 22Pf ±10% U2J Reel E3 Rohs Compliant Vishay 69K4106
VY2 X440Y300VAC 22PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 22PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2220K29U2JS6TV5-ND VY2220K29U2JS6TV5 69K4106
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 22Pf ±10% U2J Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details