Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers VY2152M29Y5VS63V7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Style: J-Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Style: J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Style: J-Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Style: J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBEAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details