Vishay Precision Group Ceramic Capacitors VY2103M63Y5US6UV0

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2103M63Y5US6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2103M63Y5US6UV0-ND
Ceramic Capacitors VY2103M63Y5US6UV0-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2103M63Y5US6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2103M63Y5US6UV0
Ceramic Capacitors VY2103M63Y5US6UV0
CAP CER 10000PF 440VAC Y5U RAD

CAP CER 10000PF 440VAC Y5U RAD

Supplier's Site Datasheet
Vy2 X440Y300Vac 10Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4075 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 10Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4075
Vy2 X440Y300Vac 10Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4075
VY2 X440Y300VAC 10NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 10NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2103M63Y5US6UV0-ND VY2103M63Y5US6UV0 69K4075
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 10Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers