Vishay Precision Group Ceramic Capacitors VY2103M63Y5UG63V7

Description
CAP CER 10000PF 440VAC Y5U
Request a Quote Datasheet
Description
CAP CER 10000PF 440VAC Y5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2103M63Y5UG63V7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2103M63Y5UG63V7-ND
Ceramic Capacitors 56-VY2103M63Y5UG63V7-ND
CAP CER 10000PF 440VAC Y5U

CAP CER 10000PF 440VAC Y5U

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10nF 300V Capacitor
60-VY2103M63Y5UG63V7
Through-Hole 10nF 300V Capacitor 60-VY2103M63Y5UG63V7
Radial Ceramic Capacitor, 10nF, Y5U, 300V, Through Hole Product overview: VY2103M63Y5UG63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5UG63V7 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor, 10nF, Y5U, 300V, Through Hole Product overview: VY2103M63Y5UG63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5UG63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2103M63Y5UG63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2103M63Y5UG63V7
Ceramic Capacitors VY2103M63Y5UG63V7
CAP CER 10000PF 300VAC Y5U RDL

CAP CER 10000PF 300VAC Y5U RDL

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, X1/y2, 440/300V; Capacitance Vishay - 26Y9876 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, X1/y2, 440/300V; Capacitance Vishay
26Y9876
Suppression Cap, 0.01Uf, X1/y2, 440/300V; Capacitance Vishay 26Y9876
SUPPRESSION CAP, 0.01UF, X1/Y2, 440/300V; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, X1/Y2, 440/300V; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY2103M63Y5UG63V7-ND 60-VY2103M63Y5UG63V7 VY2103M63Y5UG63V7 26Y9876
Product Name Ceramic Capacitors Through-Hole 10nF 300V Capacitor Ceramic Capacitors Suppression Cap, 0.01Uf, X1/y2, 440/300V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details