Vishay Intertechnology, Inc. 0.01uF Capacitor VY2103M59Y5VS6TV7

Description
Cap Ceramic 0.01uF 440VAC/300VAC Y5V 20%( 15 X 5mm) Radial Disc 7.5mm 125°C T/R Product overview: VY2103M59Y5VS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M59Y5VS6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 440VAC/300VAC Y5V 20%( 15 X 5mm) Radial Disc 7.5mm 125°C T/R Product overview: VY2103M59Y5VS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M59Y5VS6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF Capacitor
60-VY2103M59Y5VS6TV7
0.01uF Capacitor 60-VY2103M59Y5VS6TV7
Cap Ceramic 0.01uF 440VAC/300VAC Y5V 20%( 15 X 5mm) Radial Disc 7.5mm 125°C T/R Product overview: VY2103M59Y5VS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M59Y5VS6TV7 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 440VAC/300VAC Y5V 20%( 15 X 5mm) Radial Disc 7.5mm 125°C T/R Product overview: VY2103M59Y5VS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M59Y5VS6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2103M59Y5VS6TV7 - 938916-VY2103M59Y5VS6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2103M59Y5VS6TV7
938916-VY2103M59Y5VS6TV7
Ceramic Capacitors - VY2103M59Y5VS6TV7 938916-VY2103M59Y5VS6TV7
Manufacturer: Vishay Win Source Part Number: 938916-VY2103M59Y5VS 6TV7 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 10000 pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc Package: Radial, Disc Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 938916-VY2103M59Y5VS6TV7
Series: VY2
Operating Temperature Range: -40°C ~ 125°C
Features: 10000 pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Package: Radial, Disc
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Ceramic Capacitors - VY2103M59Y5VS6TV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2103M59Y5VS6TV7-ND
Ceramic Capacitors VY2103M59Y5VS6TV7-ND
10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors VY2103M59Y5VS6TV7
CAP CER 10000PF 300VAC Y5V RAD

CAP CER 10000PF 300VAC Y5V RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2103M59Y5VS6TV7 938916-VY2103M59Y5VS6TV7 VY2103M59Y5VS6TV7-ND VY2103M59Y5VS6TV7
Product Name 0.01uF Capacitor Ceramic Capacitors - VY2103M59Y5VS6TV7 Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details