L-com, Inc. 3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Inline Module FOCV-3GSDI-SRXI

Description
The L-com FOCV-3GSDI-SRXI is a 3G SDI Converter receiver module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-SRXI 3G SDI Converter receiver supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-SRXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line receiver package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems
Description
The L-com FOCV-3GSDI-SRXI is a 3G SDI Converter receiver module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-SRXI 3G SDI Converter receiver supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-SRXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line receiver package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

Suppliers

Company
Product
Description
Supplier Links
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Inline Module - FOCV-3GSDI-SRXI - L-com, Inc.
North Andover, MA, United States
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Inline Module
FOCV-3GSDI-SRXI
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Inline Module FOCV-3GSDI-SRXI
The L-com FOCV-3GSDI-SRXI is a 3G SDI Converter receiver module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-SRXI 3G SDI Converter receiver supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-SRXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, 292M, 259M Over 30km transmission distance 5V Single Supply voltage Slim in-line receiver package Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

The L-com FOCV-3GSDI-SRXI is a 3G SDI Converter receiver module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-SRXI 3G SDI Converter receiver supports a 30km transmission distance over single mode fiber. The FOCV-3GSDI-SRXI Supports SMPTE-424M, SMPTE-292M, SMPTE-259M video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SMPTE-424M, 292M, 259M
  • Over 30km transmission distance
  • 5V Single Supply voltage
  • Slim in-line receiver package

Application

  • HD or 3G SDI Video extension
  • Broadcasting
  • Surveillance networks, and CCTV security systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FOCV-3GSDI-SRXI
Product Name 3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Inline Module
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details