Vishay Intertechnology, Inc. Ceramic Capacitors VY2102M29Y5VS6TV5

Description
1000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2102M29Y5VS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2102M29Y5VS6TV5-ND
Ceramic Capacitors VY2102M29Y5VS6TV5-ND
1000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

1000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2102M29Y5VS6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2102M29Y5VS6TV5
Capacitors - Ceramic Capacitors VY2102M29Y5VS6TV5
CAP CER 1000PF 300VAC Y5V RADIAL

CAP CER 1000PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2102M29Y5VS6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5VS6TV5
Ceramic Capacitors VY2102M29Y5VS6TV5
CAP CER 1000PF 300VAC Y5V RADIAL

CAP CER 1000PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2102M29Y5VS6TV5-ND VY2102M29Y5VS6TV5 VY2102M29Y5VS6TV5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers