Vishay Intertechnology, Inc. Ceramic Capacitors VY2101K29Y5SS63V7

Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2348-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2348-ND
Ceramic Capacitors BC2348-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100pF 300V Capacitor
60-VY2101K29Y5SS63V7
Through-Hole 100pF 300V Capacitor 60-VY2101K29Y5SS63V7
Y5S Ceramic Capacitor, 100pF, 300V, Radial, Through Hole Product overview: VY2101K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2101K29Y5SS63V7 can be used for catalog matching and distributor lookup.

Y5S Ceramic Capacitor, 100pF, 300V, Radial, Through Hole Product overview: VY2101K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2101K29Y5SS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2101K29Y5SS63V7 - 1050521-VY2101K29Y5SS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2101K29Y5SS63V7
1050521-VY2101K29Y5SS63V7
Ceramic Capacitors - VY2101K29Y5SS63V7 1050521-VY2101K29Y5SS63V7
Manufacturer: Vishay Win Source Part Number: 1050521-VY2101K29Y5S S63V7 Packaging: Bulk Voltage Rating: 440VAC Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: Y5S Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.295" Dia (7.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050521-VY2101K29Y5SS63V7
Packaging: Bulk
Voltage Rating: 440VAC
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: Y5S
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.295" Dia (7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - VY2101K29Y5SS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2101K29Y5SS63V7
Ceramic Capacitors VY2101K29Y5SS63V7
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Cap, Cer, Y5S, 100Pf, 440V/300V, Radial; Capacitance Vishay - 69K4064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5S, 100Pf, 440V/300V, Radial; Capacitance Vishay
69K4064
Cap, Cer, Y5S, 100Pf, 440V/300V, Radial; Capacitance Vishay 69K4064
CAP, CER, Y5S, 100PF, 440V/300V, RADIAL; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAP, CER, Y5S, 100PF, 440V/300V, RADIAL; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 300V, 10%, Y5S; Capacitance Vishay - 55T0722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 300V, 10%, Y5S; Capacitance Vishay
55T0722
Cap, 100Pf, 300V, 10%, Y5S; Capacitance Vishay 55T0722
CAP, 100PF, 300V, 10%, Y5S; Capacitance:100pF; Product Range:VY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 300V, 10%, Y5S; Capacitance:100pF; Product Range:VY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
VY2101K29Y5SS63V7
Capacitors >> Suppression Capacitors VY2101K29Y5SS63V7
100pF ±10% X1,Y2 440V Plugin,P=7.5mm Suppression Capacitors ROHS

100pF ±10% X1,Y2 440V Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2348-ND 60-VY2101K29Y5SS63V7 1050521-VY2101K29Y5SS63V7 VY2101K29Y5SS63V7 69K4064 55T0722 VY2101K29Y5SS63V7
Product Name Ceramic Capacitors Through-Hole 100pF 300V Capacitor Ceramic Capacitors - VY2101K29Y5SS63V7 Ceramic Capacitors Cap, Cer, Y5S, 100Pf, 440V/300V, Radial; Capacitance Vishay Cap, 100Pf, 300V, 10%, Y5S; Capacitance Vishay Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts 300 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details