Vishay Intertechnology, Inc. Ceramic Capacitors VY2101K29Y5SS63V5

Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2101K29Y5SS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2101K29Y5SS63V5-ND
Ceramic Capacitors VY2101K29Y5SS63V5-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 100Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay - 69K4063 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 100Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay
69K4063
Vy2 X440Y300Vac 100Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay 69K4063
VY2 X440Y300VAC 100PF ±10% Y5S BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 100PF ±10% Y5S BULK E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2101K29Y5SS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2101K29Y5SS63V5
Capacitors - Ceramic Capacitors VY2101K29Y5SS63V5
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2101K29Y5SS63V5-ND 69K4063 VY2101K29Y5SS63V5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 100Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details