Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS6TV0

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2100K29U2JS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2100K29U2JS6TV0-ND
Ceramic Capacitors VY2100K29U2JS6TV0-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2100K29U2JS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS6TV0
Capacitors - Ceramic Capacitors VY2100K29U2JS6TV0
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay - 69K4047 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay
69K4047
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay 69K4047
VY2 X440Y300VAC 10PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 10PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2100K29U2JS6TV0-ND VY2100K29U2JS6TV0 69K4047
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers