Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS63V0

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2696-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2696-ND
Ceramic Capacitors BC2696-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2100K29U2JS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS63V0
Capacitors - Ceramic Capacitors VY2100K29U2JS63V0
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site
Capacitor Ceramic 10Pf, 330V, U2J, 10%, Rad; Capacitance Vishay - 69K4053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
69K4053
Capacitor Ceramic 10Pf, 330V, U2J, 10%, Rad; Capacitance Vishay 69K4053
CAPACITOR CERAMIC 10PF, 330V, U2J, 10%, RAD; Capacitance:10pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF, 330V, U2J, 10%, RAD; Capacitance:10pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VY2100K29U2JS63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2100K29U2JS63V0
Ceramic Capacitors VY2100K29U2JS63V0
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2696-ND VY2100K29U2JS63V0 69K4053 VY2100K29U2JS63V0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 10Pf, 330V, U2J, 10%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details